PR electronics Loop Powered Isolator 3185

Description
Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects control systems from transients and noise. 3185 eliminates ground loops and can be used for measuring floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Technical characteristics 3185 is powered by the analog input current signal loop. Low input voltage drop, typ 1.35 V + Vout. Excellent conversion accuracy, better than 0.1% in the range 0...20.5 mA. Functional range is 0...23 mA which means that 3185 is NAMUR NE43 compliant. Inputs and outputs are floating and galvanically separated. The output is voltage limited to 17.5 VDC. High galvanic isolation of 2.5 kVAC. Fast response time < 5 ms. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming DIN rail mounting with up to 330 channels per meter. Temperature operation range is from -25...+70°C.
Datasheet
Description
Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects control systems from transients and noise. 3185 eliminates ground loops and can be used for measuring floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Technical characteristics 3185 is powered by the analog input current signal loop. Low input voltage drop, typ 1.35 V + Vout. Excellent conversion accuracy, better than 0.1% in the range 0...20.5 mA. Functional range is 0...23 mA which means that 3185 is NAMUR NE43 compliant. Inputs and outputs are floating and galvanically separated. The output is voltage limited to 17.5 VDC. High galvanic isolation of 2.5 kVAC. Fast response time < 5 ms. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming DIN rail mounting with up to 330 channels per meter. Temperature operation range is from -25...+70°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Isolator - 3185 - PR electronics
San Diego, CA, USA
Loop Powered Isolator
3185
Loop Powered Isolator 3185
Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects control systems from transients and noise. 3185 eliminates ground loops and can be used for measuring floating signals. The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area. Technical characteristics 3185 is powered by the analog input current signal loop. Low input voltage drop, typ 1.35 V + Vout. Excellent conversion accuracy, better than 0.1% in the range 0...20.5 mA. Functional range is 0...23 mA which means that 3185 is NAMUR NE43 compliant. Inputs and outputs are floating and galvanically separated. The output is voltage limited to 17.5 VDC. High galvanic isolation of 2.5 kVAC. Fast response time < 5 ms. Excellent signal/noise ratio > 60 dB. Mounting / installation / programming DIN rail mounting with up to 330 channels per meter. Temperature operation range is from -25...+70°C.

Application
1:1 input loop powered isolator of current signals in the range 0(4)...20 mA.
3185 is an easy mounting DIN rail unit.
A very competitive choice in terms of both price and technology for galvanic isolation of current signals.
Provides surge suppression and protects control systems from transients and noise.
3185 eliminates ground loops and can be used for measuring floating signals.
The device can be mounted in Safe area or in Zone 2 and Cl. 1 Div 2. area.
Technical characteristics
3185 is powered by the analog input current signal loop.
Low input voltage drop, typ 1.35 V + Vout.
Excellent conversion accuracy, better than 0.1% in the range 0...20.5 mA.
Functional range is 0...23 mA which means that 3185 is NAMUR NE43 compliant.
Inputs and outputs are floating and galvanically separated.
The output is voltage limited to 17.5 VDC.
High galvanic isolation of 2.5 kVAC.
Fast response time < 5 ms.
Excellent signal/noise ratio > 60 dB.
Mounting / installation / programming
DIN rail mounting with up to 330 channels per meter.
Temperature operation range is from -25...+70°C.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 3185
Product Name Loop Powered Isolator
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal conditioner - SCDN-2V-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details