PR electronics Universal Transmitter 4116

Description
Advanced features Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 pairs of potential-free relay contacts and analog output. Galvanic separation of analog signals and measurement of floating signals. The 4116 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Technical characteristics When 4116 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4116 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green / red front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 4-port 2.3 kVAC galvanic isolation.
Datasheet
Description
Advanced features Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 pairs of potential-free relay contacts and analog output. Galvanic separation of analog signals and measurement of floating signals. The 4116 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Technical characteristics When 4116 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4116 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green / red front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 4-port 2.3 kVAC galvanic isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Transmitter - 4116 - PR electronics
San Diego, CA, USA
Universal Transmitter
4116
Universal Transmitter 4116
Advanced features Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with 2 pairs of potential-free relay contacts and analog output. Galvanic separation of analog signals and measurement of floating signals. The 4116 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Technical characteristics When 4116 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4116 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green / red front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay. Continuous check of vital stored data for safety reasons. 4-port 2.3 kVAC galvanic isolation.

Advanced features
Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages.
Application
Linearized, electronic temperature measurement with RTD or TC sensor.
Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer.
Power supply and signal isolator for 2-wire transmitters.
Process control with 2 pairs of potential-free relay contacts and analog output.
Galvanic separation of analog signals and measurement of floating signals.
The 4116 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations.
Technical characteristics
When 4116 is used in combination with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4116 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches.
A green / red front LED indicates normal operation and malfunction. A yellow LED is ON for each active output relay.
Continuous check of vital stored data for safety reasons.
4-port 2.3 kVAC galvanic isolation.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 4116
Product Name Universal Transmitter
Outputs Analog Voltage Output; Analog Current Output; Relay Output
Agency Approval UL 508
DC Voltage 0...12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details