PR electronics Isolation Amplifier 2284

Description
Advanced features Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application Galvanic separation of analog signals. Measurement of floating signals. Technical characteristics Analog signal conditioning with microprocessor based gain and zero offset with a fast response time of less than 25 ms. Signal conversion within the ranges: -250...+250 VDC or -50...+50 mA on the input and 0...10 (20) VDC and 0...20 mA on the output. Galvanically separated between input, supply, and output. 2-wire transmitter supply and a reference voltage of 2.5 VDC, max. 15 mA for short circuit-protected supply of potentiometers. Buffered voltage output 0...20 V, 10 mA. The output can be ordered for standard 0/4...20 mA, and 0/1...5mA or special currents and selectable voltages within the signal range 0...1 VDC or and ranges 0...10 VDC. Output signal reversal. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application Galvanic separation of analog signals. Measurement of floating signals. Technical characteristics Analog signal conditioning with microprocessor based gain and zero offset with a fast response time of less than 25 ms. Signal conversion within the ranges: -250...+250 VDC or -50...+50 mA on the input and 0...10 (20) VDC and 0...20 mA on the output. Galvanically separated between input, supply, and output. 2-wire transmitter supply and a reference voltage of 2.5 VDC, max. 15 mA for short circuit-protected supply of potentiometers. Buffered voltage output 0...20 V, 10 mA. The output can be ordered for standard 0/4...20 mA, and 0/1...5mA or special currents and selectable voltages within the signal range 0...1 VDC or and ranges 0...10 VDC. Output signal reversal. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier - 2284 - PR electronics
San Diego, CA, USA
Isolation Amplifier
2284
Isolation Amplifier 2284
Advanced features Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application Galvanic separation of analog signals. Measurement of floating signals. Technical characteristics Analog signal conditioning with microprocessor based gain and zero offset with a fast response time of less than 25 ms. Signal conversion within the ranges: -250...+250 VDC or -50...+50 mA on the input and 0...10 (20) VDC and 0...20 mA on the output. Galvanically separated between input, supply, and output. 2-wire transmitter supply and a reference voltage of 2.5 VDC, max. 15 mA for short circuit-protected supply of potentiometers. Buffered voltage output 0...20 V, 10 mA. The output can be ordered for standard 0/4...20 mA, and 0/1...5mA or special currents and selectable voltages within the signal range 0...1 VDC or and ranges 0...10 VDC. Output signal reversal. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
Programmable input and output ranges using internal DIP-switches.
Front panel fine adjustment of 0 and 100% values for special ranges.
Application
Galvanic separation of analog signals.
Measurement of floating signals.
Technical characteristics
Analog signal conditioning with microprocessor based gain and zero offset with a fast response time of less than 25 ms.
Signal conversion within the ranges: -250...+250 VDC or -50...+50 mA on the input and 0...10 (20) VDC and 0...20 mA on the output.
Galvanically separated between input, supply, and output.
2-wire transmitter supply and a reference voltage of 2.5 VDC, max. 15 mA for short circuit-protected supply of potentiometers.
Buffered voltage output 0...20 V, 10 mA.
The output can be ordered for standard 0/4...20 mA, and 0/1...5mA or special currents and selectable voltages within the signal range 0...1 VDC or and ranges 0...10 VDC.
Output signal reversal.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 2284
Product Name Isolation Amplifier
Signal Conditioning Isolation Amplifier; SigIsol
Outputs Analog Voltage Output; Analog Current Output
Accuracy 0.1000 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
PE converter - PE-1/8-1N-SW - Festo Corporation
Specs
Outputs Relay Output
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details