PR electronics Datasheets for Digital Panel Meters

Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more

Product Name Notes
Application Display for digital readout of current / voltage / resistance / temperature or 3-wire potentiometer signals. Process control with 4 pairs of potential-free change-over relays and analog output. For...
Application Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout...
Application The 5531 indicator is powered by the 4 to 20 mA current loop and is easily scaled to display the correct process value. Because it does not require separate...
Application The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications. The indicator can measure the period of the frequency, useful for displaying...