PR electronics Isolated Converter 3105

Description
Application Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals to SCADA systems or PLC equipment. Suitable for environments with high vibration stress, e.g. ships. Technical characteristics Easy configuration via DIP-switches. The input is protected against overvoltage and polarity error. Factory-calibrated measurement ranges. Inputs and outputs are floating and galvanically separated.
Datasheet
Description
Application Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals to SCADA systems or PLC equipment. Suitable for environments with high vibration stress, e.g. ships. Technical characteristics Easy configuration via DIP-switches. The input is protected against overvoltage and polarity error. Factory-calibrated measurement ranges. Inputs and outputs are floating and galvanically separated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Converter - 3105 - PR electronics
San Diego, CA, USA
Isolated Converter
3105
Isolated Converter 3105
Application Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals to SCADA systems or PLC equipment. Suitable for environments with high vibration stress, e.g. ships. Technical characteristics Easy configuration via DIP-switches. The input is protected against overvoltage and polarity error. Factory-calibrated measurement ranges. Inputs and outputs are floating and galvanically separated.

Application
Isolation and conversion of standard DC signals.
Galvanic separation of analog current and voltage signals.
Elimination of ground loops and measurement of floating signals.
A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals to SCADA systems or PLC equipment.
Suitable for environments with high vibration stress, e.g. ships.
Technical characteristics
Easy configuration via DIP-switches.
The input is protected against overvoltage and polarity error.
Factory-calibrated measurement ranges.
Inputs and outputs are floating and galvanically separated.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 3105
Product Name Isolated Converter
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
Agency Approval UL 508
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal conditioner - SVE4-IS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details