PR electronics Universal Transmitter 4114

Description
Advanced features Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with standard analog output. Galvanic separation of analog signals and measurement of floating signals. The 4114 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Technical characteristics When 4114 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4114 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green / red front LED indicates normal operation and malfunction. Continuous check of vital stored data for safety reasons. - 3-port 2.3 kVAC galvanic isolation.
Datasheet
Description
Advanced features Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with standard analog output. Galvanic separation of analog signals and measurement of floating signals. The 4114 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Technical characteristics When 4114 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4114 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green / red front LED indicates normal operation and malfunction. Continuous check of vital stored data for safety reasons. - 3-port 2.3 kVAC galvanic isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Transmitter - 4114 - PR electronics
San Diego, CA, USA
Universal Transmitter
4114
Universal Transmitter 4114
Advanced features Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for 2-wire transmitters. Process control with standard analog output. Galvanic separation of analog signals and measurement of floating signals. The 4114 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations. Technical characteristics When 4114 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4114 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches. A green / red front LED indicates normal operation and malfunction. Continuous check of vital stored data for safety reasons. - 3-port 2.3 kVAC galvanic isolation.

Advanced features
Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages.
Application
Linearized, electronic temperature measurement with RTD or TC sensor.
Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer.
Power supply and signal isolator for 2-wire transmitters.
Process control with standard analog output.
Galvanic separation of analog signals and measurement of floating signals.
The 4114 is designed according to strict safety requirements and is therefore suitable for application in SIL 2 installations.
Technical characteristics
When 4114 is used with the 4501 display / programming front, all operational parameters can be modified to suit any application. As the 4114 is designed with electronic hardware switches, it is not necessary to open the device for setting of DIP-switches.
A green / red front LED indicates normal operation and malfunction.
Continuous check of vital stored data for safety reasons. - 3-port 2.3 kVAC galvanic isolation.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 4114
Product Name Universal Transmitter
Outputs Analog Voltage Output; Analog Current Output
Agency Approval UL 508
DC Voltage 0...12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal conditioner - SCDN-2V-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details