PR electronics Programmable Transmitter 5114A

Description
Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. Linearized, electronic temperature measurement. Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer. 17.1 VDC loop and 2.5 VDC potentiometer supplies. Automatic 4- / 3-wire or programmable 2-wire cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Active or Passive current output and selectable voltage output. Separation of circuits in PELV/SELV installations.
Datasheet
Description
Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. Linearized, electronic temperature measurement. Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer. 17.1 VDC loop and 2.5 VDC potentiometer supplies. Automatic 4- / 3-wire or programmable 2-wire cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Active or Passive current output and selectable voltage output. Separation of circuits in PELV/SELV installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Transmitter - 5114A - PR electronics
San Diego, CA, USA
Programmable Transmitter
5114A
Programmable Transmitter 5114A
Advanced features The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. Linearized, electronic temperature measurement. Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer. 17.1 VDC loop and 2.5 VDC potentiometer supplies. Automatic 4- / 3-wire or programmable 2-wire cable compensation. Configurable sensor error detection including NAMUR NE43. Technical characteristics Active or Passive current output and selectable voltage output. Separation of circuits in PELV/SELV installations.

Advanced features
The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit.
Application
Jumper selectable inputs for current/voltage or temperature.
Programmable current (0...100 mA) and voltage (0...250 VDC) inputs.
Linearized, electronic temperature measurement.
Conversion of linear resistance variation e.g, from solenoids and butterfly valves or linear movements with attached potentiometer.
17.1 VDC loop and 2.5 VDC potentiometer supplies.
Automatic 4- / 3-wire or programmable 2-wire cable compensation.
Configurable sensor error detection including NAMUR NE43.
Technical characteristics
Active or Passive current output and selectable voltage output.
Separation of circuits in PELV/SELV installations.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 5114A
Product Name Programmable Transmitter
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
DC Voltage 0...250 VDC -150...+150 mV
Unlock Full Specs
to access all available technical data