PR electronics Signal Calculator 2289

Description
Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application Operates as a PID controller with an analog or a Pt100 input. Functions include a manual / automatic controller, an analog calculator with a scale function on both inputs, a samplehold transmitter, a peak-hold transmitter, a delay transmitter, a signal limiter, averaging of noisy signals, monitoring of a signal's slope, or an analog multiplexer. Technical characteristics The A and B inputs can be programmed to receive current signals in the range 0...20 mA (eg. 4...20 mA), or voltage signals in the range 0...10 VDC. Input A is a linearized Pt100 with a 3-wire connection. input B is an analog current / voltage input. Digital inputs are jumper selectable NPN or PN. Analog standard current / voltage output of 0/4...20 mA / 0/2...10 VDC. Both the input signals and the output signal can be inverted. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet
Description
Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application Operates as a PID controller with an analog or a Pt100 input. Functions include a manual / automatic controller, an analog calculator with a scale function on both inputs, a samplehold transmitter, a peak-hold transmitter, a delay transmitter, a signal limiter, averaging of noisy signals, monitoring of a signal's slope, or an analog multiplexer. Technical characteristics The A and B inputs can be programmed to receive current signals in the range 0...20 mA (eg. 4...20 mA), or voltage signals in the range 0...10 VDC. Input A is a linearized Pt100 with a 3-wire connection. input B is an analog current / voltage input. Digital inputs are jumper selectable NPN or PN. Analog standard current / voltage output of 0/4...20 mA / 0/2...10 VDC. Both the input signals and the output signal can be inverted. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Calculator - 2289 - PR electronics
San Diego, CA, USA
Signal Calculator
2289
Signal Calculator 2289
Advanced features Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel. Application Operates as a PID controller with an analog or a Pt100 input. Functions include a manual / automatic controller, an analog calculator with a scale function on both inputs, a samplehold transmitter, a peak-hold transmitter, a delay transmitter, a signal limiter, averaging of noisy signals, monitoring of a signal's slope, or an analog multiplexer. Technical characteristics The A and B inputs can be programmed to receive current signals in the range 0...20 mA (eg. 4...20 mA), or voltage signals in the range 0...10 VDC. Input A is a linearized Pt100 with a 3-wire connection. input B is an analog current / voltage input. Digital inputs are jumper selectable NPN or PN. Analog standard current / voltage output of 0/4...20 mA / 0/2...10 VDC. Both the input signals and the output signal can be inverted. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Advanced features
Programmed via the user interface which consists of a 3-digit display and 3 function keys in the front panel.
Application
Operates as a PID controller with an analog or a Pt100 input.
Functions include a manual / automatic controller, an analog calculator with a scale function on both inputs, a samplehold transmitter, a peak-hold transmitter, a delay transmitter, a signal limiter, averaging of noisy signals, monitoring of a signal's slope, or an analog multiplexer.
Technical characteristics
The A and B inputs can be programmed to receive current signals in the range 0...20 mA (eg. 4...20 mA), or voltage signals in the range 0...10 VDC.
Input A is a linearized Pt100 with a 3-wire connection. input B is an analog current / voltage input.
Digital inputs are jumper selectable NPN or PN.
Analog standard current / voltage output of 0/4...20 mA / 0/2...10 VDC.
Both the input signals and the output signal can be inverted.
Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Signal Conditioners
Product Number 2289
Product Name Signal Calculator
Outputs Analog Voltage Output; Analog Current Output
Accuracy 0.1000 % FS
DC Voltage 0...10 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Signal conditioner - SVE4-HS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details