Pushbutton Switch DPDT Standard Through Hole, Right Angle
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switches DPDT ON-(ON) 6A .28 BUSHING RA PC
SWITCH PUSHBUTTON DPDT 3A 125V
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2461A2W30-FA-ND | MB2461A2W30-FA | 2300-MB2461A2W30-FA | MB2461A2W30-FA | MB2461A2W30-FA |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps |