Pushbutton Switch 4PDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON 4PDT 6A 125V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2181LS1W03-ND | MB2181LS1W03 | MB2181LS1W03 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | 4PDT | 4PDT | |
| Terminal Type | Straight PC Pins | Solder Pin | |
| Max Current Rating | 3 to 6 amps | 6 amps | 6 amps |