The MB2411A1G30-HA is a snap-action, single-pole double-throw (SPDT) pushbutton switch with a threaded bushing with keyway, gold-plated contacts rated for 0.4 VA maximum at 28 V AC/DC, and a vertical PC terminal configuration. It features a stainless steel frame, PBT case (UL94V-0), and a mechanical life of 200,000 operations. The actuator travel is 1.0 mm, with a nominal operating force of 2.45 N for single pole. The switch is certified for UL and CSA when ordered with appropriate marking. Its dimensions include a .285 in. (7.24 mm) bushing diameter and a .250 in. (6.35 mm) terminal bracket spacing. Installation requires a torque of 1.5 Nm with a double nut or 0.7 Nm with a single nut.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MOMENTARY
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2411A1G30-HA | 2300-MB2411A1G30-HA | MB2411A1G30-HA | MB2411A1G30-HA |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Right Angle, Rear | Pin |