MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON-(ON) .4VA & 6A .28 BUSHING BRKT PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2411A2A13 | 2300-MB2411A2A13 | MB2411A2A13 | MB2411A2A13 | MB2411A2A13 |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps |