The MB2411A2W26-FA is a snap-action, bracket-mounted pushbutton switch with SPDT ON-(ON) circuitry, silver alloy contacts rated for 3A at 125V AC, and a 0.750" (19.05mm) straight PC terminal with a 0.953" (24.2mm) bracket. It features a .280" (7.1mm) smooth bushing with keyway, a black .201" (5.1mm) diameter cap, and an actuator travel of 1.0mm. The switch has a stainless steel frame, PBT and Diallyl phthalate resin housing rated UL94V-0, and operates from -30°C to +85°C. It meets UL and CSA standards when ordered with appropriate markings. Mechanical life is 200,000 operations minimum, with an electrical life of 25,000 operations for silver contacts. Mounting torque is 1.5Nm for double nut installation.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switches ON(ON).280 BSHG .953 REIN BRKT PC BLK CAP
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2411A2W26-FA | 2300-MB2411A2W26-FA | MB2411A2W26-FA | MB2411A2W26-FA | MB2411A2W26-FA |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps |