The MB2181SD3G01-CC is a miniature pushbutton switch with a 12mm threaded splashproof bushing (D3), gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug terminals. It features a snap-on cap, an over-center actuator mechanism, and is rated for 50,000 electrical operations. The switch operates within a temperature range of -30°C to +85°C and meets IP67 sealing when installed. Its dielectric strength is 1,500V AC between contacts and case, and insulation resistance is 1,000 megohms minimum at 500V DC. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating. Load ratings and performance comply with UL and CSA standards when ordered with appropriate markings.
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch 4PDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON 4PDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2181SD3G01-CC | 2300-MB2181SD3G01-CC | MB2181SD3G01-CC-ND | MB2181SD3G01-CC | MB2181SD3G01-CC | MB2181SD3G01-CC |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |