SNAP-ACTION SNAP-IN MOUNT PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SNAP-ACTION SNAP-IN MOUNT PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) .4VA GRAY CAP SNAP-IN
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2300-MB2411JG01-H | MB2411JG01-H-ND | MB2411JG01-H | MB2411JG01-H | MB2411JG01-H |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max. Mechanical Life | 200000 Number of electrical operations |