The MB2411A1G40-FA is a snap-action, single-pole double-throw (SPDT) pushbutton switch with a threaded bushing with keyway, black .201" (5.1mm) diameter cap, and vertical PC terminals. It features gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, with a nominal operating force of 2.45N and total travel of 1.0mm. The switch has a stainless steel frame, PBT case (UL94V-0), and brass bushing with nickel plating. It is certified for UL and CSA recognition when ordered with appropriate markings. Mechanical life is rated at 200,000 operations, and electrical life at 100,000 operations for gold contacts. Operating temperature ranges from -30°C to +85°C.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switches ON(ON) .28 BSHG VERT PC .201 BLK CAP .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2411A1G40-FA | 2300-MB2411A1G40-FA | MB2411A1G40-FA | MB2411A1G40-FA |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Right Angle, Vertical, Rear | Solder Pin |