The MB2181SS1W01-CC is a four-pole, momentary-on pushbutton switch with silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 0.4VA maximum at 28V AC/DC. It features a .335" (8.5mm) threaded bushing with keyway, solder lug terminals, and a black cap. The switch has a stainless steel frame, diallyl phthalate resin case (UL94V-0), and operates within a temperature range of -30°C to +85°C. Mechanical life exceeds 100,000 operations, with an electrical life of 25,000 operations at rated load. The design includes over-center actuation, high insulating barriers, and splashproof options meeting IP67 when ordered with B3 or D3 bushings. Mounting torque is 1.5 Nm for double nut and 0.7 Nm for single nut.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2181SS1W01-CC | MB2181SS1W01-CC | 2300-MB2181SS1W01-CC | MB2181SS1W01-CC |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | 4PDT | |||
| Terminal Type | Panel Mount, Rear | Solder Lug |