Pushbutton Switch 4PDT Standard Panel Mount, Rear
SWITCH, PUSHBUTTON, NON-ILLUMINATED, 4PDT, 6A, 125V; Product Range:MB2000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
SWITCH PUSHBUTTON 4PDT 6A 125V
Pushbutton Switches 4PDT ON-ON .335 BSHG SLDR .394 BLK CAP 6A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 360-2179-ND | 10X4456 | MB2185SS1W01-CA | MB2185SS1W01-CA |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, 4Pdt, 6A, 125V; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | On-On | ||
| Switching Mechanism | 4PDT | 4PDT | 4PDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |
| Max Current Rating | 3 to 6 amps | 6 amps | 6 amps |