The MB2000 series is a miniature pushbutton switch with a threaded bushing mounting style and a 8.5mm diameter. It offers silver-plated contacts rated for 6A at 125V AC, 3A at 250V AC, or a logic level of 0.4VA maximum at 28V AC/DC. The case is made of diallyl phthalate resin rated UL94V-0, with an operating temperature range of -30°C to +85°C. Splashproof variants meet IP67. Terminals include solder lugs, quick connects, and wirewrap options. The switch employs an over-center mechanism for extended life and features high dielectric strength and insulating barriers between poles.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches 6A@125VAC/3A@250VAC 4PDT ON ON Ag RATED
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2185SS1W03-CF | MB2185SS1W03-CF | 2300-MB2185SS1W03-CF | MB2185SS1W03-CF |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | On-On | |||
| Switching Mechanism | 4PDT | |||
| Terminal Type | Panel Mount, Rear | Pin |