Pushbutton Switches ON(ON).335 BSHG PC .394 RED CAP 6A
SWITCH PUSHBUTTON 4PDT 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2181SS1W03-CC | MB2181SS1W03-CC |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Terminal Type | Pin | |
| Features | RoHS | |
| Max AC Voltage Rating | 125 volts | 125 volts |
| Max DC Voltage Rating | 30 volts | 30 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |