SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, 125V; Product Range:MB2400 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Pushbutton Switches SPDT ON(ON) .28 BSHG .630 BRACKET PC 6A
SWITCH PUSHBUTTON SPDT 3A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 10X4546 | MB2411A2W15 | MB2411A2W15 |
| Product Name | Switch, Pushbutton, Non-Illuminated, Spdt, 3A, 125V; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | On-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Features | RoHS | RoHS | |
| Max Current Rating | 3 amps | 3 amps | 3 amps |
| Max AC Voltage Rating | 125 volts | 125 volts | 125 volts |