The MB2000 series is a line of miniature pushbutton switches with a 12mm diameter threaded bushing, offering momentary or alternate action in single, double, or four-pole configurations. The switch features a stainless steel frame and a diallyl phthalate resin case rated UL94V-0, with contact ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC for gold-plated contacts. Splashproof models with D3 bushing meet IP67 sealing standards. Operating temperature ranges from -30°C to +85°C. Terminals include solder lugs. The design incorporates an over-center actuator mechanism and epoxy-sealed terminals for contamination resistance.
Pushbutton Switch 4PDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches ON-(ON) 6A .394 GRN CAP SPLSHPRF SLDR LG
SWITCH PUSH 4PDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2181SD3G01-CF | 360-3330-ND | 2300-MB2181SD3G01-CF | MB2181SD3G01-CF | MB2181SD3G01-CF | MB2181SD3G01-CF |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |