The MB2411A2W13-FA is a single-pole double-throw snap-action pushbutton with a 0.280" (7.1mm) smooth bushing with keyway and vertical PC terminals. It features silver alloy contacts rated for 3A at 125V AC resistive load, with a nominal operating force of 2.45N and total travel of 1.0mm. The housing is made of PBT (UL94V-0) with a stainless steel frame, and it supports mounting torque of 0.7N·m with a single nut. The switch meets UL and CSA certification criteria when ordered with appropriate markings. Its snap-acting mechanism provides short stroke, audible feedback, and 200,000 mechanical operations minimum. Terminals are epoxy sealed to prevent flux ingress.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MOMENTARY
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2411A2W13-FA | 2300-MB2411A2W13-FA | MB2411A2W13-FA | MB2411A2W13-FA |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Solder Pin |