The MB2000 series is a line of miniature pushbutton switches with a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. It offers silver or gold contact options with electrical ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The switch has a mechanical life of up to 100,000 operations and an electrical life of 25,000 operations for silver contacts or 50,000 for gold. The operating temperature range is -30°C to +85°C, and splashproof models with B3 or D3 bushings meet IP67. The part number MB2181LS1W01-BA corresponds to a 4-pole, double-throw, momentary switch with a snap-on plunger, a .335" (8.5mm) threaded bushing, silver contacts rated for 6A at 125V AC, and solder lug terminals. The overall size is consistent with the series' bushing mount design. The switch is not process sealed and requires hand cleaning with an alcohol-based solution.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2181LS1W01-BA | 2300-MB2181LS1W01-BA | MB2181LS1W01-BA | MB2181LS1W01-BA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | 4PDT | |||
| Terminal Type | Panel Mount, Rear | Solder Lug |