The MB2411E1G40 is a snap-action, bracket PC mount pushbutton switch with a single pole double throw (SPDT) ON-(ON) circuit, featuring gold-plated contacts rated for 0.4VA maximum at 28V AC/DC and a .285" (7.24mm) threaded bushing with a flat terminal. It has a brass plunger and bushing with nickel plating, a stainless steel frame, and a PBT case rated UL94V-0. The switch operates with a nominal force of 2.45N, has a total travel of 1.0mm, and is rated for 200,000 mechanical operations and 100,000 electrical operations. Mounting uses a single nut with 0.7Nm torque. It is certified by UL and CSA when ordered with the appropriate markings. Operating temperature ranges from -30°C to +85°C.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switches ON(ON) .285" FLATTED BUSHING VERT PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2411E1G40 | MB2411E1G40 | 2300-MB2411E1G40 | MB2411E1G40 |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Right Angle, Vertical, Rear | Pin |