The MB2411A1A13 is a snap-action, bracket PC mount pushbutton switch with a single pole double throw (SPDT) ON-(ON) circuit, threaded bushing with keyway, and straight PC terminals. It features a brass plunger and bushing with nickel plating, a stainless steel frame, and a PBT case rated UL94V-0. The switch has gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, with a maximum contact resistance of 30 milliohms. It operates over a temperature range of -30°C to +85°C, withstands 50G shock, and has a mechanical life of 200,000 operations and an electrical life of 100,000 operations. The mounting torque for a single nut is 0.7 Nm. It meets UL and CSA standards when ordered with appropriate markings. The terminal design includes epoxy sealing to prevent flux ingress.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON(ON).280 BSHG .465 BRACKET PC 3A&.4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2411A1A13 | MB2411A1A13 | 2300-MB2411A1A13 | MB2411A1A13-ND | MB2411A1A13 | MB2411A1A13 |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |