The MB2000 series is a line of miniature pushbuttons with a 12mm threaded bushing (B1) and selectable mounting styles, including screw-on or snap-on caps. The part is rated for 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC using dual silver and gold contact materials. It features an over-center actuator mechanism, IP67 splashproof options with o-rings, and operates from -30°C to +85°C. Terminals include .250" (6.35mm) straight PC pins. The case is made of UL94V-0 rated diallyl phthalate resin, with insulation resistance of 1,000 megohms minimum and dielectric strength of 1,500V AC between contacts and case. Mechanical life is 100,000 operations for non-splashproof models, with electrical life of 25,000 operations for silver contacts. Mounting torque is 0.7Nm for single nut installations.
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch 4PDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON 4PDT 6A 125V
Pushbutton Switches 4PDT ON-ON PC MT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2185SS1W03 | 2300-MB2185SS1W03 | MB2185SS1W03-ND | MB2185SS1W03 | MB2185SS1W03 | MB2185SS1W03 |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Pin | |||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps |