The MB2000 series comprises miniature pushbuttons with dual ratings of 6A at 125V AC, 3A at 250V AC, and 0.4VA maximum at 28V AC/DC, featuring silver or gold-plated contacts. The MB2085SS2W30-BA variant has a snap-on plunger, silver contacts rated for 6A, and wirewrap terminals. It includes a 0.394" (10.0mm) diameter cap and is designed for bracket PC mounting with a maximum panel thickness of 0.217" (5.5mm). The case is made of Diallyl phthalate resin (UL94V-0), with epoxy-sealed terminals and high insulating barriers for enhanced isolation. Mechanical life is 100,000 operations; electrical life for gold contacts is 50,000 operations. Operating temperature range is -30°C to +85°C. IP67 sealing is achieved with B3 or D3 bushings. The structure prevents rotation during installation and minimizes sparking via an over-center mechanism.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches DPDT ON-ON .315 BLK
SWITCH PUSHBUTTON DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2085SS2W30-BA | MB2085SS2W30-BA | 2300-MB2085SS2W30-BA | MB2085SS2W30-BA | MB2085SS2W30-BA |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole, Right Angle | Solder Pin | |||
| Max Current Rating | 6 amps | 6 amps | 6 amps |