Eaton Corporation Illuminated Pushbutton Operator 10250T411

Description
30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL
Datasheet
Description
30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - 10250T411 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
10250T411
Illuminated Pushbutton Operator 10250T411
30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL
  • 30.5 MM SIZE
  • NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 120 VAC TRANSFORMER LAMP INPUT TYPE
  • 10250T MODEL
Supplier's Site Datasheet
ILLUMINATED PUSHBUTTONOPERATOR - NO LENS - 70057461 - Allied Electronics, Inc.
Fort Worth, TX, USA
ILLUMINATED PUSHBUTTONOPERATOR - NO LENS
70057461
ILLUMINATED PUSHBUTTONOPERATOR - NO LENS 70057461
Features: • Heavy-Duty Zinc Die-Cast Construction • Enclosed Silver Contacts with Reliability Nibs • Diaphragm Seals with Drainage Holes • Grounding Nibs on the Operator Casing Benefits: • Reliability Nibs Improve Contact Reliability Even Under Dry Circuit and Fine Dust Conditions • Drainage Holes Prevent Buildup of Liquid Inside the Operator Which Can Prevent Operation in Freezing Environments • Grounding Bibs Bite Through Paint and Other Coatings to Provide Secure Ground Standards and Certifications: • CE EN60947-5-1 • UL 508 - File No. 131568 • CSA C22.2 No. 14 - File No. LR68551 • UL (NEMA) Type 1, 2, 3, 3R, 4, 4X, 12, 13 • IEC IP65

Features: • Heavy-Duty Zinc Die-Cast Construction
• Enclosed Silver Contacts with Reliability Nibs
• Diaphragm Seals with Drainage Holes
• Grounding Nibs on the Operator Casing

Benefits:
• Reliability Nibs Improve Contact Reliability Even Under Dry Circuit and Fine Dust Conditions
• Drainage Holes Prevent Buildup of Liquid Inside the Operator Which Can Prevent Operation in Freezing Environments
• Grounding Bibs Bite Through Paint and Other Coatings to Provide Secure Ground
Standards and Certifications:
• CE EN60947-5-1
• UL 508 - File No. 131568
• CSA C22.2 No. 14 - File No. LR68551
• UL (NEMA) Type 1, 2, 3, 3R, 4, 4X, 12, 13
• IEC IP65

Supplier's Site
Pushbutton - 424442 - Radwell International
Willingboro, NJ, United States
Pushbutton
424442
Pushbutton 424442
PUSH BUTTON, 10250T SERIES, ILLUMINATED, HEAVY-DUTY, WATER/OIL TIGHT, INCANDESCENT, UNIT TYPE - 120 V XFR. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, 10250T SERIES, ILLUMINATED, HEAVY-DUTY, WATER/OIL TIGHT, INCANDESCENT, UNIT TYPE - 120 V XFR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 10250T411 70057461 424442
Product Name Illuminated Pushbutton Operator ILLUMINATED PUSHBUTTONOPERATOR - NO LENS Pushbutton
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 89581408 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details