Eaton Corporation Illuminated Pushbutton 10250T76C

Description
30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER CLEAR CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet
Description
30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER CLEAR CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - 10250T76C - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
10250T76C
Illuminated Pushbutton 10250T76C
30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER CLEAR CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 120 VAC TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • CLEAR CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number 10250T76C
Product Name Illuminated Pushbutton
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Open (NO); Normally Closed (NC)
Features Illuminated Switch
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT3011C12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1113858 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Push Button Switches - 1-2364688-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details