Eaton Corporation Non Illuminated Pushbutton 10250T31G

Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL GREEN CAP/LENS COLOR 10250T MODEL
Request a Quote Datasheet
Description
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL GREEN CAP/LENS COLOR 10250T MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - 10250T31G - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
10250T31G
Non Illuminated Pushbutton 10250T31G
EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL GREEN CAP/LENS COLOR 10250T MODEL
  • EXTENDED TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • GREEN CAP/LENS COLOR
  • 10250T MODEL
Supplier's Site Datasheet
Pushbutton Switches - 5730-10250T31G-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5730-10250T31G-ND
Pushbutton Switches 5730-10250T31G-ND
EXTENDPUSHBUTTNOP,NO NILLUM,GRN,1

EXTENDPUSHBUTTNOP,NONILLUM,GRN,1

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 10250T31G 5730-10250T31G-ND
Product Name Non Illuminated Pushbutton Pushbutton Switches
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max Current Rating 5 to 10 amps 6 to 10 amps
Max AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details