MUSHROOM TYPE
30.5 MM SIZE
2NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
BLACK CAP/LENS COLOR
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
MUSHROOM TYPE
30.5 MM SIZE
2NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
BLACK CAP/LENS COLOR
10250T MODEL
MUSHROOM TYPE
30.5 MM SIZE
2NO CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
BLACK CAP/LENS COLOR
10250T MODEL