Eaton Corporation Non Illuminated Pushbutton Operator 10250T101E

Description
FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL WITH FACTORY ASSEMBLED EXTENDED RETAINING NUT 10250T MODEL
Datasheet
Description
FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL WITH FACTORY ASSEMBLED EXTENDED RETAINING NUT 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - 10250T101E - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
10250T101E
Non Illuminated Pushbutton Operator 10250T101E
FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL WITH FACTORY ASSEMBLED EXTENDED RETAINING NUT 10250T MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • WITH FACTORY ASSEMBLED EXTENDED RETAINING NUT
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number 10250T101E
Product Name Non Illuminated Pushbutton Operator
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011C24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 359545 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details