Eaton Corporation Non Illuminated Push-Pull Switch 10250T5B63-3

Description
EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet
Description
EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Push-Pull Switch - 10250T5B63-3 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Push-Pull Switch
10250T5B63-3
Non Illuminated Push-Pull Switch 10250T5B63-3
EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
  • EMERGENCY STOP BUTTON 40 MM DIA TYPE
  • 30.5 MM SIZE
  • 2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 2 POSITION(S)
  • RED CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • 10250T MODEL
Supplier's Site Datasheet
Pushbutton - 424523 - Radwell International
Willingboro, NJ, United States
Pushbutton
424523
Pushbutton 424523
C-H PB P/P RED 2NC PUSH-PULL MA ESTOP 2NC. FREE 2 YEAR RADWELL WARRANTY

C-H PB P/P RED 2NC PUSH-PULL MA ESTOP 2NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 10250T5B63-3 424523
Product Name Non Illuminated Push-Pull Switch Pushbutton
Switch Function Maintained Contact; MAINTAINED
Configuration Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details