Eaton Corporation Non Illuminated Pushbutton Operator 10250T103

Description
FLUSH TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL
Datasheet
Description
FLUSH TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - 10250T103 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
10250T103
Non Illuminated Pushbutton Operator 10250T103
FLUSH TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • GREEN COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • 10250T MODEL
Supplier's Site Datasheet
GREEN FLUSH PUSHBUTTON OPERATOR - 70057456 - Allied Electronics, Inc.
Fort Worth, TX, USA
GREEN FLUSH PUSHBUTTON OPERATOR
70057456
GREEN FLUSH PUSHBUTTON OPERATOR 70057456
Features: • Heavy-Duty Zinc Die-Cast Construction • Enclosed Silver Contacts with Reliability Nibs • Diaphragm Seals with Drainage Holes • Grounding Nibs on the Operator Casing Benefits: • Reliability Nibs Improve Contact Reliability Even Under Dry Circuit and Fine Dust Conditions • Drainage Holes Prevent Buildup of Liquid Inside the Operator Which Can Prevent Operation in Freezing Environments • Grounding Bibs Bite Through Paint and Other Coatings to Provide Secure Ground Standards and Certifications: • CE EN60947-5-1 • UL 508 - File No. 131568 • CSA C22.2 No. 14 - File No. LR68551 • UL (NEMA) Type 1, 2, 3, 3R, 4, 4X, 12, 13 • IEC IP65

Features: • Heavy-Duty Zinc Die-Cast Construction
• Enclosed Silver Contacts with Reliability Nibs
• Diaphragm Seals with Drainage Holes
• Grounding Nibs on the Operator Casing

Benefits:
• Reliability Nibs Improve Contact Reliability Even Under Dry Circuit and Fine Dust Conditions
• Drainage Holes Prevent Buildup of Liquid Inside the Operator Which Can Prevent Operation in Freezing Environments
• Grounding Bibs Bite Through Paint and Other Coatings to Provide Secure Ground Standards and Certifications:
• CE EN60947-5-1
• UL 508 - File No. 131568
• CSA C22.2 No. 14 - File No. LR68551
• UL (NEMA) Type 1, 2, 3, 3R, 4, 4X, 12, 13
• IEC IP65

Supplier's Site
CHGP Pushbutton Non-Illuminated - 10250T103 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
10250T103
CHGP Pushbutton Non-Illuminated 10250T103
FLUSH PB G

FLUSH PB G

Supplier's Site
Pushbutton - 19503 - Radwell International
Willingboro, NJ, United States
Pushbutton
19503
Pushbutton 19503
PUSH BUTTON, NON-ILLUMINATED, HEAVY-DUTY PUSHBUTTONS, 10250T SERIES, FLUSH OPERATOR, GREEN. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, NON-ILLUMINATED, HEAVY-DUTY PUSHBUTTONS, 10250T SERIES, FLUSH OPERATOR, GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 10250T103 70057456 10250T103 19503
Product Name Non Illuminated Pushbutton Operator GREEN FLUSH PUSHBUTTON OPERATOR CHGP Pushbutton Non-Illuminated Pushbutton
Switch Function Momentary Contact; MOMENTARY
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB15CH - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton - 922545 - Radwell International
Allen-Bradley / Rockwell Automation
View Details