Eaton Corporation Illuminated Push-Pull Switch 10250T563C47-1

Description
STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 2 POSITION(S) 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR STANDARD LENS TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet
Description
STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 2 POSITION(S) 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR STANDARD LENS TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Push-Pull Switch - 10250T563C47-1 - Eaton Corporation
Cleveland, OH, USA
Illuminated Push-Pull Switch
10250T563C47-1
Illuminated Push-Pull Switch 10250T563C47-1
STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 2 POSITION(S) 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR STANDARD LENS TERMINAL TYPE SADDLE CLAMP 10250T MODEL
  • STANDARD TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 2 POSITION(S)
  • 120 VAC TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • RED CAP/LENS COLOR
  • STANDARD LENS
  • TERMINAL TYPE SADDLE CLAMP
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number 10250T563C47-1
Product Name Illuminated Push-Pull Switch
Switch Function Maintained Contact; MAINTAINED
Configuration Normally Open (NO); Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AH-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 359815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details