Eaton Corporation Illuminated Pushbutton 10250T76R

Description
30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet
Description
30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - 10250T76R - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
10250T76R
Illuminated Pushbutton 10250T76R
30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER RED CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP 10250T MODEL
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 120 VAC TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • RED CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • 10250T MODEL
Supplier's Site Datasheet
Pushbutton - 5308400 - Radwell International
Willingboro, NJ, United States
Pushbutton
5308400
Pushbutton 5308400
PUSH BUTTON,120V R, 1NO/1NC, LENS, 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON,120V R, 1NO/1NC, LENS, 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 10250T76R 5308400
Product Name Illuminated Pushbutton Pushbutton
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Open (NO); Normally Closed (NC)
Features Illuminated Switch
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
E program - EDP - Mushroom button - EDP40GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Pushbutton Switches - 486-4629-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers