EMERGENCY STOP BUTTON 40 MM DIA TYPE
30.5 MM SIZE
2NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
FACTORY ASSEMBLED
TERMINAL TYPE SADDLE CLAMP
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
EMERGENCY STOP BUTTON 40 MM DIA TYPE
30.5 MM SIZE
2NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
FACTORY ASSEMBLED
TERMINAL TYPE SADDLE CLAMP
10250T MODEL
EMERGENCY STOP BUTTON 40 MM DIA TYPE
30.5 MM SIZE
2NC CONTACT CONFIGURATION
MAINTAINED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
RED CAP/LENS COLOR
FACTORY ASSEMBLED
TERMINAL TYPE SADDLE CLAMP
10250T MODEL