Eaton Corporation Illuminated Pushbutton 10250T471C22-2S19

Description
30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER GREEN CAP/LENS COLOR WITH LEGEND JOG FORWARD 10250T MODEL
Datasheet
Description
30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER GREEN CAP/LENS COLOR WITH LEGEND JOG FORWARD 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton - 10250T471C22-2S19 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton
10250T471C22-2S19
Illuminated Pushbutton 10250T471C22-2S19
30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP TYPE 120 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER GREEN CAP/LENS COLOR WITH LEGEND JOG FORWARD 10250T MODEL
  • 30.5 MM SIZE
  • 2NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA 22.2 APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 120 VAC/VDC RESISTOR LAMP INPUT TYPE
  • 120MB LAMP NUMBER
  • GREEN CAP/LENS COLOR
  • WITH LEGEND JOG FORWARD
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number 10250T471C22-2S19
Product Name Illuminated Pushbutton
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Open (NO)
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4027JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 928534 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details