30.5 MM SIZE
RED COLOR
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
24 V FULL VOLTAGE LAMP INPUT TYPE
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
30.5 MM SIZE
RED COLOR
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
24 V FULL VOLTAGE LAMP INPUT TYPE
10250T MODEL
30.5 MM SIZE
RED COLOR
NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
24 V FULL VOLTAGE LAMP INPUT TYPE
10250T MODEL