Eaton Corporation Non Illuminated Pushbutton 10250T108-53

Description
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL BLUE CAP/LENS COLOR 10250T MODEL
Datasheet
Description
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL BLUE CAP/LENS COLOR 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - 10250T108-53 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
10250T108-53
Non Illuminated Pushbutton 10250T108-53
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL BLUE CAP/LENS COLOR 10250T MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • 1NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • BLUE CAP/LENS COLOR
  • 10250T MODEL
Supplier's Site Datasheet
CHGP Pushbutton Non-Illuminated - 10250T108-53 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
10250T108-53
CHGP Pushbutton Non-Illuminated 10250T108-53
OILTIGHT PUSHBUTTON OPERATOR

OILTIGHT PUSHBUTTON OPERATOR

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 10250T108-53 10250T108-53
Product Name Non Illuminated Pushbutton CHGP Pushbutton Non-Illuminated
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Open (NO)
Features Has CE Certification; Has CSA Certification; Is UL listed
Max Current Rating 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TBM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Features RoHS
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details