Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126E18-32PY

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126E18-32PY
MIL Spec Connector - MIL-DTL-26482 I MS3126E18-32PY
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 32C 32#20 PIN PLUG

PTSE 32C 32#20 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3126E18-32PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126E18-32PY
Connectors Mil-Qualified, Circular Body, All MS3126E18-32PY
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial - 97J0591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial
97J0591
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial 97J0591
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126E18-32PY MS3126E18-32PY MS3126E18-32PY 97J0591
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products