Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3126F18-11PX

Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote Datasheet
Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3126F18-11PX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F18-11PX
Connectors Mil-Qualified, Circular Body, All MS3126F18-11PX
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Connector Assemblies - 1178-MS3126F18-11PX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F18-11PX-ND
Circular Connector Assemblies 1178-MS3126F18-11PX-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F18-11PX
MIL Spec Connector - MIL-DTL-26482 I MS3126F18-11PX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial - 97J0687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
97J0687
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial 97J0687
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F18-11PX 1178-MS3126F18-11PX-ND MS3126F18-11PX 97J0687
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details