Amphenol Aerospace Corporation Circular Connector Assemblies MS3126F12-8P

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3126F12-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F12-8P-ND
Circular Connector Assemblies 1178-MS3126F12-8P-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F12-8P
MIL Spec Connector - MIL-DTL-26482 I MS3126F12-8P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F12-8P
MIL Spec Connector - MIL-DTL-26482 I MS3126F12-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 8C 8#20 PIN PLUG

PTSE 8C 8#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace - 66H8518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace
66H8518
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace 66H8518
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 12-8, Cable; Military Specification Amphenol Industrial - 83H8373 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-8, Cable; Military Specification Amphenol Industrial
83H8373
Circular Connector, Plug, 12-8, Cable; Military Specification Amphenol Industrial 83H8373
CIRCULAR CONNECTOR, PLUG, 12-8, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-8, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3126F12-8P-ND MS3126F12-8P MS3126F12-8P 66H8518
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11158-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 3079706 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details