Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3126F16-23P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F16-23P
MIL Spec Connector - MIL-DTL-26482 I MS3126F16-23P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3126F16-23P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F16-23P-ND
Circular Connector Assemblies 1178-MS3126F16-23P-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3126F16-23P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F16-23P
Connectors Mil-Qualified, Circular Body, All MS3126F16-23P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Connector Plug Size 16, 23 Position, Cable; Military Specification Amphenol Aerospace - 73C7572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Military Specification Amphenol Aerospace
73C7572
Circular Connector Plug Size 16, 23 Position, Cable; Military Specification Amphenol Aerospace 73C7572
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F16-23P 1178-MS3126F16-23P-ND MS3126F16-23P 73C7572
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 16, 23 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data