ITT Cannon Circular Connector Assemblies MS3126F22-55P

Description
55 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3126F22-55P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3126F22-55P-ND
Circular Connector Assemblies IMS3126F22-55P-ND
55 Position Circular Connector Plug, Male Pins Crimp

55 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3126F22-55P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F22-55P
Connectors Mil-Qualified, Circular Body, All MS3126F22-55P
MIL-26482 STRGT PLG 55#20 PIN CNT

MIL-26482 STRGT PLG 55#20 PIN CNT

Buy Now
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon - 38P5918 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon
38P5918
Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon 38P5918
MIL SPEC CIRCULAR CONN, PLUG, 55P, 22-55; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 55P, 22-55; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3126F22-55P-ND MS3126F22-55P 38P5918
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Plug, 55P, 22-55; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details