MIL-26482 MS/PT/CMB
CONNECTOR
3 Position Circular Connector Plug, Male Pins Crimp
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3126F12-3P | 1178-MS3126F12-3P-ND | 70009986 | 85C4133 | 97J0627 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | connector,milspec straight plug w/cableclamp,size 12,3 #16 crimp pin contact | Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector |
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Coupling | Bayonet | Bayonet |