Amphenol Industrial Circular Connector Assemblies MS3126F18-11PW

Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3126F18-11PW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F18-11PW-ND
Circular Connector Assemblies 1178-MS3126F18-11PW-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - MS3126F18-11PW - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F18-11PW
MIL Spec Connector - MIL-DTL-26482 I MS3126F18-11PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial - 97J0686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
97J0686
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial 97J0686
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3126F18-11PW-ND MS3126F18-11PW 97J0686
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products