Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F10-6PW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F10-6PW
MIL Spec Connector - MIL-DTL-26482 I MS3126F10-6PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3126F10-6PW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F10-6PW-ND
Circular Connector Assemblies 1178-MS3126F10-6PW-ND
6 Position Circular Connector Plug, Male Pins Crimp

6 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3126F10-6PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F10-6PW
Connectors Mil-Qualified, Circular Body, All MS3126F10-6PW
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial - 97J0613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
97J0613
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial 97J0613
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 10-6, Crimp; Military Specification Amphenol Industrial - 71M0145 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 10-6, Crimp; Military Specification Amphenol Industrial
71M0145
Mil Spec Cir Conn, Plug, 10-6, Crimp; Military Specification Amphenol Industrial 71M0145
MIL SPEC CIR CONN, PLUG, 10-6, CRIMP; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 10-6, CRIMP; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F10-6PW 1178-MS3126F10-6PW-ND MS3126F10-6PW 97J0613
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details