ITT Cannon Circular Connector Assemblies MS3126F18-32S

Description
32 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
32 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1042-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1042-ND
Circular Connector Assemblies 1200-1042-ND
32 Position Circular Connector Plug, Female Sockets Crimp

32 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3126F18-32S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126F18-32S
Connectors Mil-Qualified, Circular Body, All MS3126F18-32S
MIL-26482 STRGT PLG 32#20 SKT CNT

MIL-26482 STRGT PLG 32#20 SKT CNT

Buy Now
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon - 38P5902 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon
38P5902
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon 38P5902
MIL SPEC CIRCULAR CONN, PLUG, 32P, 18-32; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 32P, 18-32; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1042-ND MS3126F18-32S 38P5902
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details